Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$4.66
|
307
in stock
|
Buy Now | |
Distrelec
from US$5.24
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
31
in stock
|
Buy Now | |
element14
from US$4.05
|
31
in stock
|
Buy Now | |
Avnet America
from US$4.54
|
-
|
Buy Now | |
RS Americas
from US$4.31
|
-
|
Buy Now |
Inductance | 108µH |
---|---|
Rated Current | 8A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Chokes/Filters 108uH 8A DCR=27mOhms | Rapid Electronics |
COMMON MODE CHOKE, 8A, 108UH | Farnell |
KEMET Differential Mode Through-Hole AC Line Filter 108uH 8A 27mOhm | Distrelec |
Common Mode Choke, 108Uh, 8A | Newark Electronics |
COMMON MODE CHOKE, 108UH, 8A | element14 |
Choke, Common Mode, 108 uH, 8 A | Avnet America |
AC Line Filter, NMC 108.0?H 8.0A 0.0270? TH | KEMET SN16-400 | RS Americas |
Where can I find additional details, specifications and documents for a SN16-400?
Additional datasheets, footprints and schematics for SN16-400 are listed on our Part Details page. You can also find images and similar parts to SN16-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN16-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN16-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN16-400 fall under?
The SN16-400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN16-400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN16-400 you can contact the distributor directly for product support, shipping queries etc.
Is the SN16-400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN16-400 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for SN16-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN16-400 often in real-time on the comparison pages.
What if I can't find stock of SN16-400?
You can fill out our help required form which you can use to request a quote for SN16-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.