Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Prices starting from US$3.32
Inductance | 450µH |
---|---|
Rated Current | 5A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Inductor: wire | Transfer Multisort Elektronik |
Ac Line Filter, 450Uh, 5A, Th | Newark Electronics |
Normal Mode Choke 450.0uH 5.0A 0.1200R | RS |
AC Line Filter, NMC 450.0?H 5.0A 0.1200? TH | KEMET SN14-700 | RS Americas |
Where can I find additional details, specifications and documents for a SN14-700?
Additional datasheets, footprints and schematics for SN14-700 are listed on our Part Details page. You can also find images and similar parts to SN14-700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN14-700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN14-700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN14-700 fall under?
The SN14-700 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN14-700 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN14-700 you can contact the distributor directly for product support, shipping queries etc.
Is the SN14-700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN14-700 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN14-700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN14-700 often in real-time on the comparison pages.
What if I can't find stock of SN14-700?
You can fill out our help required form which you can use to request a quote for SN14-700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.