Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Inductance | 100µH |
---|---|
Rated Current | 5A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
KEMET Differential Mode Through-Hole AC Line Filter 100uH 5A 40uOhm | Distrelec |
Ac Line Filter, 100Uh, 5A, Th | Newark Electronics |
AC Line Filter, NMC 100.0?H 5.0A 0.0400? TH | KEMET SN12P-500 | RS Americas |
Where can I find additional details, specifications and documents for a SN12P-500?
Additional datasheets, footprints and schematics for SN12P-500 are listed on our Part Details page. You can also find images and similar parts to SN12P-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN12P-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN12P-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN12P-500 fall under?
The SN12P-500 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN12P-500 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN12P-500 you can contact the distributor directly for product support, shipping queries etc.
Is the SN12P-500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN12P-500 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SN12P-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN12P-500 often in real-time on the comparison pages.
What if I can't find stock of SN12P-500?
You can fill out our help required form which you can use to request a quote for SN12P-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.