Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Prices starting from US$2.68
Inductance | 20µH |
---|---|
Rated Current | 10A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Inductor: wire | Transfer Multisort Elektronik |
Ac Line Filter, 20Uh, 10A, Th | Newark Electronics |
Normal Mode Choke 20.0uH 10.0A 0.0130R | RS |
AC Line Filter, NMC 20.0?H 10.0A 0.0130? TH | KEMET SN12HP-2201 | RS Americas |
Where can I find additional details, specifications and documents for a SN12HP-2201?
Additional datasheets, footprints and schematics for SN12HP-2201 are listed on our Part Details page. You can also find images and similar parts to SN12HP-2201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN12HP-2201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN12HP-2201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN12HP-2201 fall under?
The SN12HP-2201 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN12HP-2201 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN12HP-2201 you can contact the distributor directly for product support, shipping queries etc.
Is the SN12HP-2201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN12HP-2201 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN12HP-2201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN12HP-2201 often in real-time on the comparison pages.
What if I can't find stock of SN12HP-2201?
You can fill out our help required form which you can use to request a quote for SN12HP-2201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.