Status: | Unknown |
---|---|
Series: | SN-J Series |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$4.90
|
68
in stock
|
Buy Now | |
Distrelec
from US$3.31
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
-
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
element14
from US$2.29
|
-
|
Buy Now |
Inductance | 64µH |
---|---|
Rated Current | 5A |
Product Range | SN-J Series |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Chokes/Filters 64uH 5A DCR=37mOhms | Rapid Electronics |
KEMET Differential Mode Through-Hole AC Line Filter 64uH 5A 37mOhm | Distrelec |
Common Mode Choke, 64Uh, 5A | Newark Electronics |
Choke, Common Mode, 64 uH, 5 A | Avnet America |
AC Line Filter, NMC 64.0?H 5.0A 0.0370? TH | KEMET SN12-400J | RS Americas |
COMMON MODE CHOKE, 64UH, 5A | element14 |
Where can I find additional details, specifications and documents for a SN12-400J?
Additional datasheets, footprints and schematics for SN12-400J are listed on our Part Details page. You can also find images and similar parts to SN12-400J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN12-400J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN12-400J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN12-400J fall under?
The SN12-400J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN12-400J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN12-400J you can contact the distributor directly for product support, shipping queries etc.
Is the SN12-400J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN12-400J have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for SN12-400J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN12-400J often in real-time on the comparison pages.
What if I can't find stock of SN12-400J?
You can fill out our help required form which you can use to request a quote for SN12-400J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.