Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.08
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$5.01
|
275
in stock
|
Buy Now | |
Farnell
from US$5.00
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
98
in stock
|
Buy Now | |
element14
from US$2.90
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
69
in stock
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now |
Inductance | 36µH |
---|---|
Rated Current | 5A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Common Mode Chokes/Filters 36uH 5A DCR=20mOhms | Rapid Electronics |
COMMON MODE CHOKE, 5A, 36UH | Farnell |
Ac Line Filter, 36Uh, 5A, Th | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Normal Mode Choke 36.0uH 5.0A 0.0200R | RS |
Choke, Common Mode, 36 uH, 5 A | Avnet America |
AC Line Filter, NMC 36.0?H 5.0A 0.0200? TH | KEMET SN12-300 | RS Americas |
Where can I find additional details, specifications and documents for a SN12-300?
Additional datasheets, footprints and schematics for SN12-300 are listed on our Part Details page. You can also find images and similar parts to SN12-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN12-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN12-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN12-300 fall under?
The SN12-300 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN12-300 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN12-300 you can contact the distributor directly for product support, shipping queries etc.
Is the SN12-300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN12-300 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for SN12-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN12-300 often in real-time on the comparison pages.
What if I can't find stock of SN12-300?
You can fill out our help required form which you can use to request a quote for SN12-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.