Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.36
Resistor Case Style | SMD |
---|---|
Resistance | 33ohm |
Product Range | SMW Series |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.8mm |
External Length / Height | 13.5mm |
External Width | 7.3mm |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Tolerance + | 5% |
Tolerance - | 5% |
SMW5 33R 5% Resistance Value: 33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 0.10-500 Ohm | 33 Ω Wire Wound Power Resistor 5 % | Part Number: SMW533RJT | Internal Number: 6-1879233-1 | TE Connectivity | TE Store |
Res, 33R, 0.1%, 5W, 5328, Wirewound | Newark Electronics |
SMD Chip Resistor, 33 Ohm, ± 5%, 5 W, 5328, Wirewound, Power | Avnet America |
Wire Wound High Pwr Surface Mnt Resistor 33Ohm +/-5% 5W +/-200ppm/degC | TE Connectivity SMW533RJT | RS Americas |
RES, 33R, 5%, 5W, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a SMW533RJT?
Additional datasheets, footprints and schematics for SMW533RJT are listed on our Part Details page. You can also find images and similar parts to SMW533RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW533RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW533RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW533RJT fall under?
The SMW533RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW533RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW533RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW533RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW533RJT have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SMW533RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW533RJT often in real-time on the comparison pages.
What if I can't find stock of SMW533RJT?
You can fill out our help required form which you can use to request a quote for SMW533RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.