Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
40,320
in stock
|
Buy Now | |
TE Store
from US$0.71
|
42,879
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
340
in stock
|
Buy Now | |
Sorelec
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now |
Resistor Case Style | 4122 [10555 Metric] |
---|---|
Resistance | 100ohm |
Product Range | SMW Series |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 5.5mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
SMW3 100R 5% Resistance Value: 100 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 0.10-500 Ohm | 100 Ω Wire Wound Power Resistor 5 % | Part Number: SMW3100RJT | Internal Number: 7-1879021-3 | TE Connectivity | TE Store |
Power resistor, SMD, 3W, 100R | RS |
100 OHM 3W 5% | TTI Europe |
Res, 100R, Wirewound, 3W, 500V, 4122 | Newark Electronics |
Res Wirewound 100 Ohm 5% 3W ±200ppm/°C Molded SMD T/R | Avnet America |
Resistor, Wirewound, Res 100 Ohms, Pwr-Rtg 3 W, Tol 5%, SMT | TE Connectivity SMW3100RJT | RS Americas |
RES, 100R, 5%, 3W, 4122, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a SMW3100RJT?
Additional datasheets, footprints and schematics for SMW3100RJT are listed on our Part Details page. You can also find images and similar parts to SMW3100RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW3100RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW3100RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW3100RJT fall under?
The SMW3100RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW3100RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW3100RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW3100RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW3100RJT have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Newark Electronics and Sorelec have stock available or on a lead time for SMW3100RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW3100RJT often in real-time on the comparison pages.
What if I can't find stock of SMW3100RJT?
You can fill out our help required form which you can use to request a quote for SMW3100RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.