Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TE Store
from US$0.65
|
3,917
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
575
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
575
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
575
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now |
Resistor Case Style | 2616 [6740 Metric] |
---|---|
Resistance | 82ohm |
Product Range | SMW Series |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMW2 82R 5% Resistance Value: 82 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 82 Ω Wire Wound Power Resistor 5 % | Part Number: SMW282RJT | Internal Number: 7-1676966-1 | TE Connectivity | TE Store |
Smw2 82R 5% |Cgs Te Connectivity SMW282RJT | Newark Electronics |
Wirewound Resistors-SMD SMW2 82R 5% | Rapid Electronics |
Res Wirewound 82 Ohm 5% 2W ±200ppm/°C Molded SMD T/R | Avnet America |
Resistor, Wirewound, Res 82 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMW282RJT | RS Americas |
RES, 82R, 5%, 2W, 2616, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a SMW282RJT?
Additional datasheets, footprints and schematics for SMW282RJT are listed on our Part Details page. You can also find images and similar parts to SMW282RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW282RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW282RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW282RJT fall under?
The SMW282RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW282RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW282RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW282RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW282RJT have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for SMW282RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW282RJT often in real-time on the comparison pages.
What if I can't find stock of SMW282RJT?
You can fill out our help required form which you can use to request a quote for SMW282RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.