Status: | Unknown |
---|---|
Series: | SMV12 Series |
RoHS: | Unknown |
Capacitance Cd Max @ Vr F | 2.8pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 15V |
Operating Temperature Max | 125°C |
Diode Case Style | SC-79 |
No. of Pins | 2 Pin, 2Pins |
Product Range | SMV12 Series |
Capacitance Ct | 2.8pF |
Diode Configuration | Single |
Diode Type | RF Varactor |
Forward Test Current If | 20mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance @ If | 2.2ohm |
Reverse Voltage Vr Max | 15V |
Termination Type | Surface Mount Device |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Rf Tuning Varactor Diode | Newark Electronics |
Where can I find additional details, specifications and documents for a SMV1249-079LF?
Additional datasheets, footprints and schematics for SMV1249-079LF are listed on our Part Details page. You can also find images and similar parts to SMV1249-079LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV1249-079LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV1249-079LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV1249-079LF fall under?
The SMV1249-079LF is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to SMV1249-079LF when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV1249-079LF you can contact the distributor directly for product support, shipping queries etc.
Is the SMV1249-079LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV1249-079LF have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMV1249-079LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV1249-079LF often in real-time on the comparison pages.
What if I can't find stock of SMV1249-079LF?
You can fill out our help required form which you can use to request a quote for SMV1249-079LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.