Variable Capacitance Diodes - Varicaps, Varactors
Parts from Variable Capacitance Diodes - Varicaps, Varactors Category
VARICAP DIODE, 1.25PF, 50NA SOD-123, FULL REEL; Capacitance Cd Max @ Vr F:1.25pF; Forward Current If(AV):100mA; Repetitive Reverse Voltage Vrrm Max:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes
VARICAP DIODE, 1.5PF, 50NA, SOD323, FULL REEL; Capacitance Cd Max @ Vr F:1.25pF; Forward Current If(AV):100mA; Repetitive Reverse Voltage Vrrm Max:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin RoHS Compliant: Yes
Capacitance Cd Max @ Vr F:18.6pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:10V; Operating Temperature Max:125°C; Diode Case Style:SC-79; No. of Pins:2 Pin; Product Range:BBY57 Series RoHS Compliant: Yes
Capacitance Cd Max @ Vr F:20pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB535 Series RoHS Compliant: Yes
Capacitance Cd Max @ Vr F:76pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB640 Series RoHS Compliant: Yes
VARICAP DIODE, 36.3PF, 0.1UA SOT-23; Capacitance Cd Max @ Vr F:36.3pF; Forward Current If(AV):200mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Q @ Vr F:200 RoHS Compliant: Yes
Capacitance Cd Max @ Vr F:43pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:28V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB439 Series RoHS Compliant: Yes
Capacitance Cd Max @ Vr F:46.5pF; Forward Current If(AV):50mA; Repetitive Reverse Voltage Vrrm Max:18V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BB814 Series RoHS Compliant: Yes
DIODE, VARIABLE CAP, 36.3PF, 30V, SOT-23; Capacitance Cd Max @ Vr F:36.3pF; Forward Current If(AV):200mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes
RF DIODE, 2.95PF, 0.02A, SOD-523-2; Capacitance Cd Max @ Vr F:2.95pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:8V; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product Range:-;RoHS Compliant: Yes
Capacitance Cd Max @ Vr F:43pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:10V; Operating Temperature Max:150°C; Diode Case Style:SC-79; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes
RF DIODE, 43PF, 0.02A, SC-79; Capacitance Cd Max @ Vr F:43pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:10V; Operating Temperature Max:150°C; Diode Case Style:SC-79; No. of Pins:2 Pin; Product Range:-; SVHC:No RoHS Compliant: Yes