Status: | Active |
---|---|
Series: | MUN5312DW1 |
RoHS: | Compliant |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
29,525
in stock
|
Buy Now | |
Future Electronics
from US$0.0324
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
29,525
in stock
|
Buy Now | |
element14
from US$0.08
|
29,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0428
|
1,020
in stock
|
Buy Now | |
Avnet Silica
-
|
93,000
in stock
|
Buy Now | |
Avnet America
from US$0.0298
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN5312DW1 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | Complementary |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 60 |
R1 (kΩ) | 22 |
R2 (kΩ) | 22 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 1.2 |
Vi(on) Min (V) | 2 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
SMUN5312DW1T1 Series 50 V 100 mA NPN/PNP Complementary Bias Resistor Transistor | Future Electronics |
Trans, Aec-Q101, Npn&pnp Comp, 50V, 0.1A | Newark Electronics |
TRANS, AEC-Q101, NPN&PNP COMP, 50V, 0.1A | element14 |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Transistor Digital BJT NPN/PNP 100mA 6-Pin SC-88 T/R | Avnet Silica |
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMUN5312DW1T1G?
Additional datasheets, footprints and schematics for SMUN5312DW1T1G are listed on our Part Details page. You can also find images and similar parts to SMUN5312DW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMUN5312DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMUN5312DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMUN5312DW1T1G fall under?
The SMUN5312DW1T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to SMUN5312DW1T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMUN5312DW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMUN5312DW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMUN5312DW1T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMUN5312DW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMUN5312DW1T1G often in real-time on the comparison pages.
What if I can't find stock of SMUN5312DW1T1G?
You can fill out our help required form which you can use to request a quote for SMUN5312DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.