Status: | Unknown |
---|---|
Series: | SMS76 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Reverse Voltage Vr | 1V |
Forward Current If Max | 50mA |
Forward Voltage VF Max | 240mV |
Capacitance Ct | 0.3pF |
Diode Case Style | SC-79 |
No. of Pins | 2 Pin, 2Pins |
Product Range | SMS76 Series |
Diode Type | RF Schottky |
Forward Voltage | 240mV |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Voltage Vr Max | 1V |
Termination Type | Surface Mount Device |
Rf Schottky Diode, Single, 1 V, 50 Ma, 240 Mv, 0.3 Pf, Sc-79 Rohs Compliant: Yes |Skyworks Solutions SMS7630-079LF | Newark Electronics |
Where can I find additional details, specifications and documents for a SMS7630-079LF?
Additional datasheets, footprints and schematics for SMS7630-079LF are listed on our Part Details page. You can also find images and similar parts to SMS7630-079LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS7630-079LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS7630-079LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS7630-079LF fall under?
The SMS7630-079LF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMS7630-079LF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS7630-079LF you can contact the distributor directly for product support, shipping queries etc.
Is the SMS7630-079LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMS7630-079LF have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMS7630-079LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS7630-079LF often in real-time on the comparison pages.
What if I can't find stock of SMS7630-079LF?
You can fill out our help required form which you can use to request a quote for SMS7630-079LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.