Status: | Unknown |
---|---|
Series: | SMR14016 Series |
RoHS: | Unknown |
Prices starting from US$2.26
Product Range | SMR14016 Series |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 16 Position |
Switching Voltage | 50VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
SVHC | No SVHC (15-Jan-2018) |
Angle | 22.5° |
Angle of Throw | 22.5° |
Contact Current DC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 200mohm |
Contact Voltage DC Max | 50V |
Contact Voltage DC Min | 5VDC |
Indexing Angle | 22.5° |
No. of Positions | 16Ways |
Operating Temperature Max | 75°C |
Operating Temperature Min | -25°C |
Proof Voltage | 250V |
Repeatability | 20000 |
Shaft Diameter | 3.4mm |
Rotary Coded Switch | Newark Electronics |
Rotary SMD 16 pos. Hexa shaft | Rutronik |
Switch,rotary,SMD,micro-min,hex-shaft | RS |
Switch DIP SP16T 16 Extended Shaft 0.1A 5VDC Gull Wing 20000Cycle 2.54mm SMD Stick | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMR 14016?
Additional datasheets, footprints and schematics for SMR 14016 are listed on our Part Details page. You can also find images and similar parts to SMR 14016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR 14016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR 14016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR 14016 fall under?
The SMR 14016 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMR 14016 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR 14016 you can contact the distributor directly for product support, shipping queries etc.
Is the SMR 14016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR 14016 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for SMR 14016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR 14016 often in real-time on the comparison pages.
What if I can't find stock of SMR 14016?
You can fill out our help required form which you can use to request a quote for SMR 14016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.