Status: | Unknown |
---|---|
Series: | SMR13116 Series |
RoHS: | Unknown |
Product Range | SMR13116 Series |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 16 Position |
Switching Voltage | 50VDC |
Output Code | Hexadecimal Complement |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 200mohm |
Contact Voltage DC Max | 50V |
Contact Voltage DC Min | 5VDC |
Operating Temperature Max | 75°C |
Operating Temperature Min | -25°C |
Proof Voltage | 250V |
Repeatability | 20000 |
Rotary Coded Switch | Newark Electronics |
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC Gull Wing 20000Cycle 2.54mm SMD Stick | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMR 13116?
Additional datasheets, footprints and schematics for SMR 13116 are listed on our Part Details page. You can also find images and similar parts to SMR 13116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR 13116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR 13116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR 13116 fall under?
The SMR 13116 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMR 13116 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR 13116 you can contact the distributor directly for product support, shipping queries etc.
Is the SMR 13116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR 13116 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SMR 13116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR 13116 often in real-time on the comparison pages.
What if I can't find stock of SMR 13116?
You can fill out our help required form which you can use to request a quote for SMR 13116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.