Status: | Active |
---|---|
Series: | SMP75 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.64
|
97,500
in stock
|
Buy Now | |
RS
from US$1.26
|
1,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
755
in stock
|
Buy Now | |
element14
from US$0.70
|
755
in stock
|
Buy Now | |
Farnell
from US$0.69
|
755
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now |
bidirectional crowbar protection |
voltage: 8 V |
low leakage current: IR= 2 μA max |
holding current: IH= 150 mA min |
repetitive peak pulse current: IPP= 75 A (10/1000 μs) |
Benefits Trisils are not subject to ageing and provide a fail safe mode in short circuit for a better protection. This device can be used to help equipment to meet main standards such as UL1950, IEC 950 / CSA C22.2 and UL1459. Trisils have UL94 V0 approved resin. SMB package is JEDEC registered (DO-214AA). Trisils comply with the following standards:GR-1089 CoreITU-T-K20/K21VDE0433VDE0878IEC 61000-4-5FCC part 68 |
Trisils are not subject to ageing and provide a fail safe mode in short circuit for a better protection. |
This device can be used to help equipment to meet main standards such as UL1950, IEC 950 / CSA C22.2 and UL1459. |
Trisils have UL94 V0 approved resin. |
SMB package is JEDEC registered (DO-214AA). |
Trisils comply with the following standards:GR-1089 CoreITU-T-K20/K21VDE0433VDE0878IEC 61000-4-5FCC part 68 |
GR-1089 Core |
ITU-T-K20/K21 |
VDE0433 |
VDE0878 |
IEC 61000-4-5 |
FCC part 68 |
Product Specifications |
---|
DS1082 Trisilâ„¢ for telecom equipment protection |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
SMP75 Series 150 mA 8 V Telecommunication Protection Trisil - DO-214AA | Future Electronics |
Trisil for telecom Surge Protect. 8V SMB | RS |
Transient Voltage Suppressor, Tvs, Trisil Smp75 Series, Bidirectional, 6 V, Do-214Aa, 2 Rohs Compliant: Yes |Stmicroelectronics SMP75-8 | Newark Electronics |
DIODE, TVS, 8V, SMB | element14 |
Diode TVS Single Bi-Dir 6V 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMP75-8?
Additional datasheets, footprints and schematics for SMP75-8 are listed on our Part Details page. You can also find images and similar parts to SMP75-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP75-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP75-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP75-8 fall under?
The SMP75-8 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to SMP75-8 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP75-8 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP75-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMP75-8 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMP75-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP75-8 often in real-time on the comparison pages.
What if I can't find stock of SMP75-8?
You can fill out our help required form which you can use to request a quote for SMP75-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.