Status: | Active |
---|---|
Series: | SMP30 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
5,000
in stock
|
Buy Now | |
element14
from US$0.31
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Bidirectional crowbar protection |
Voltage range from 62 V to 270 V |
Low capacitance from 10 pFto 20 pF typ.@ 50 V |
Low leakage current: IR= 2 μA max. |
Holding current: IH= 150 mA min. |
Repetitive peak pulse current:IPP= 30 A (10/1000 μs) |
Benefits Trisils are not subject to ageing and provide a fail safe mode in short circuit for a better protection. This device can be used to help equipment meet various standards such as UL1950, IEC950 / CSA C22.2, UL1459 and FCC part 68. Trisils have UL94 V0 approved resin. SMA package is JEDEC registered (DO-214AC). Trisils are UL497B approved (file: E136224). |
Trisils are not subject to ageing and provide a fail safe mode in short circuit for a better protection. |
This device can be used to help equipment meet various standards such as UL1950, IEC950 / CSA C22.2, UL1459 and FCC part 68. |
Trisils have UL94 V0 approved resin. |
SMA package is JEDEC registered (DO-214AC). |
Trisils are UL497B approved (file: E136224). |
Product Specifications |
---|
DS1276 Trisilâ„¢ for telecom equipment protection |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
Transil 68V Bi-Directional Sma | Newark Electronics |
TRISIL, 68V, BIDIRECT, SMA | element14 |
Thyristor DIAC 68V 14A 2-Pin SMA T/R | Avnet Silica |
SMP30 Series 62V Bi-Directional Trisil for Telecom Equipment Protection DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a SMP30-68?
Additional datasheets, footprints and schematics for SMP30-68 are listed on our Part Details page. You can also find images and similar parts to SMP30-68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP30-68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP30-68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP30-68 fall under?
The SMP30-68 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to SMP30-68 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP30-68 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP30-68 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMP30-68 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SMP30-68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP30-68 often in real-time on the comparison pages.
What if I can't find stock of SMP30-68?
You can fill out our help required form which you can use to request a quote for SMP30-68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.