Status: | Unknown |
---|---|
Series: | SMP253 Series |
RoHS: | Unknown |
Capacitance | 3900pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
Product Range | SMP253 Series |
Capacitor Case Style | 0504 [1210 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Application | Safety / Suppression |
External Depth | 6.5mm |
External Length / Height | 12.7mm |
External Width | 11.5mm |
Operating Temperature Range | -40°C to +100°C |
Suppression Class | Y2 |
Voltage Rating V DC | 250V |
Suppression Cap, 3900Pf, Y2, 250V, Smd | Newark Electronics |
SUPPRESSION CAP, 3900PF, Y2, 250V, SMD | element14 |
Where can I find additional details, specifications and documents for a SMP253MA4390MTR24?
Additional datasheets, footprints and schematics for SMP253MA4390MTR24 are listed on our Part Details page. You can also find images and similar parts to SMP253MA4390MTR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP253MA4390MTR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP253MA4390MTR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP253MA4390MTR24 fall under?
The SMP253MA4390MTR24 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SMP253MA4390MTR24 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP253MA4390MTR24 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP253MA4390MTR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP253MA4390MTR24 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SMP253MA4390MTR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP253MA4390MTR24 often in real-time on the comparison pages.
What if I can't find stock of SMP253MA4390MTR24?
You can fill out our help required form which you can use to request a quote for SMP253MA4390MTR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.