Status: | Active |
---|---|
Series: | MMBTA92L |
RoHS: | Compliant |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,195
in stock
|
Buy Now | |
element14
from US$0.18
|
4,195
in stock
|
Buy Now | |
Farnell
from US$0.12
|
4,195
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
84,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0491
|
-
|
Buy Now | |
Avnet America
from US$0.0477
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA92L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 25 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Transistor, Pnp, -300V, 0.225W, Sot-23 | Newark Electronics |
TRANSISTOR, PNP, -300V, 0.225W, SOT-23 | element14 |
Trans GP BJT PNP 300V 0.5A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor PNP 300V 500mA Automotive SOT | RS |
SMMBTA92 series 300V 0.5A SOT-23 Automotive-Grade PNP Bipolar Transistor | Future Electronics |
ON Semi SMMBTA92LT1G PNP Bipolar Transistor, 0.5 A, 300 V, 3-Pin SOT-23 | ON Semiconductor SMMBTA92LT1G | RS Americas |
Where can I find additional details, specifications and documents for a SMMBTA92LT1G?
Additional datasheets, footprints and schematics for SMMBTA92LT1G are listed on our Part Details page. You can also find images and similar parts to SMMBTA92LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBTA92LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBTA92LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBTA92LT1G fall under?
The SMMBTA92LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMMBTA92LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBTA92LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBTA92LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBTA92LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for SMMBTA92LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBTA92LT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBTA92LT1G?
You can fill out our help required form which you can use to request a quote for SMMBTA92LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.