Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 10V to 11.05V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 9V |
TVS Polarity | Unidirectional |
RoHS Compliant | Yes |
3.0KW 9.0VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 9V 3KW 2-Pin DO-214AB | Avnet Abacus |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Uni-Dir 90V 3KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMLJ9.0A?
Additional datasheets, footprints and schematics for SMLJ9.0A are listed on our Part Details page. You can also find images and similar parts to SMLJ9.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ9.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ9.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ9.0A fall under?
The SMLJ9.0A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ9.0A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ9.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ9.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ9.0A have stock available?
Authorised distributors including TTI Europe, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for SMLJ9.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ9.0A often in real-time on the comparison pages.
What if I can't find stock of SMLJ9.0A?
You can fill out our help required form which you can use to request a quote for SMLJ9.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.