Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 8.5V |
Clamping Voltage Vc Max | 14.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.44V |
Breakdown Voltage Max | 10.4V |
Peak Pulse Power Dissipation | 3kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 9.44V to 10.4V |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
3.0KW 85VWM 5% BI DO214AB | TTI Europe |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Bi-Dir 85V 3KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMLJ8.5CA?
Additional datasheets, footprints and schematics for SMLJ8.5CA are listed on our Part Details page. You can also find images and similar parts to SMLJ8.5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ8.5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ8.5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ8.5CA fall under?
The SMLJ8.5CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ8.5CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ8.5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ8.5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ8.5CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for SMLJ8.5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ8.5CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ8.5CA?
You can fill out our help required form which you can use to request a quote for SMLJ8.5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.