Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 12.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
Breakdown Voltage Max | 9.21V |
Peak Pulse Power Dissipation | 3kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage Range | 8.33V to 9.21V |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Diode | Newark Electronics |
Diode TVS Single Uni-Dir 7.5V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 75VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 75V 3KW 2-Pin DO-214AB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMLJ7.5A?
Additional datasheets, footprints and schematics for SMLJ7.5A are listed on our Part Details page. You can also find images and similar parts to SMLJ7.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ7.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ7.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ7.5A fall under?
The SMLJ7.5A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ7.5A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ7.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ7.5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ7.5A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for SMLJ7.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ7.5A often in real-time on the comparison pages.
What if I can't find stock of SMLJ7.5A?
You can fill out our help required form which you can use to request a quote for SMLJ7.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.