Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 7.22V to 7.98V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 6.5V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
Trans Voltage Suppressor Diode | Rapid Electronics |
Trans Voltage Suppressor Diode, 3000W, 6.5V V(Rwm), Bidirectional, 1 Element, Silicon, Do-214Ab |Bourns SMLJ6.5CA | Newark Electronics |
Diode TVS Single Bi-Dir 6.5V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 6.5VWM 5% BI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ6.5CA?
Additional datasheets, footprints and schematics for SMLJ6.5CA are listed on our Part Details page. You can also find images and similar parts to SMLJ6.5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ6.5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ6.5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ6.5CA fall under?
The SMLJ6.5CA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ6.5CA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ6.5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ6.5CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ6.5CA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMLJ6.5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ6.5CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ6.5CA?
You can fill out our help required form which you can use to request a quote for SMLJ6.5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.