Status: | Unknown |
---|---|
Series: | SMLJ Series |
RoHS: | Compliant |
Product Range | SMLJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 60V |
Clamping Voltage Vc Max | 96.8V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 66.7V |
RoHS Compliant | Yes |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Bi-Dir 6V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 60VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 60V 3KW 2-Pin DO-214AB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMLJ60CA?
Additional datasheets, footprints and schematics for SMLJ60CA are listed on our Part Details page. You can also find images and similar parts to SMLJ60CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ60CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ60CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ60CA fall under?
The SMLJ60CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ60CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ60CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ60CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ60CA have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for SMLJ60CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ60CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ60CA?
You can fill out our help required form which you can use to request a quote for SMLJ60CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.