Status: | Unknown |
---|---|
Series: | SMLJ Series |
RoHS: | Compliant |
Product Range | SMLJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 60V 3KW 2-Pin DO-214AB | Avnet America |
Diode, Full Reel | Newark Electronics |
3.0KW 60VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ6.0A?
Additional datasheets, footprints and schematics for SMLJ6.0A are listed on our Part Details page. You can also find images and similar parts to SMLJ6.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ6.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ6.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ6.0A fall under?
The SMLJ6.0A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ6.0A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ6.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ6.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ6.0A have stock available?
Authorised distributors including Avnet America, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for SMLJ6.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ6.0A often in real-time on the comparison pages.
What if I can't find stock of SMLJ6.0A?
You can fill out our help required form which you can use to request a quote for SMLJ6.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.