Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 64.4V to 71.2V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 58V |
TVS Polarity | Unidirectional |
RoHS Compliant | Yes |
3.0KW 58VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 58V 3KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMLJ58A?
Additional datasheets, footprints and schematics for SMLJ58A are listed on our Part Details page. You can also find images and similar parts to SMLJ58A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ58A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ58A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ58A fall under?
The SMLJ58A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ58A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ58A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ58A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ58A have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for SMLJ58A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ58A often in real-time on the comparison pages.
What if I can't find stock of SMLJ58A?
You can fill out our help required form which you can use to request a quote for SMLJ58A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.