Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 50V to 55.3V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 45V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 45V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 45VWM 5% BI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ45CA?
Additional datasheets, footprints and schematics for SMLJ45CA are listed on our Part Details page. You can also find images and similar parts to SMLJ45CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ45CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ45CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ45CA fall under?
The SMLJ45CA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ45CA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ45CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ45CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ45CA have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for SMLJ45CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ45CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ45CA?
You can fill out our help required form which you can use to request a quote for SMLJ45CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.