Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 47.8V to 52.8V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 43V |
TVS Polarity | Unidirectional |
RoHS Compliant | Yes |
Trans Voltage Suppressor Diode 3000W 43V V(RWM) | Rapid Electronics |
Trans Voltage Suppressor Diode, 3000W, 43V V(Rwm), Unidirectional, 1 Element, Silicon, Do-214Ab |Bourns SMLJ43A | Newark Electronics |
Diode TVS Single Uni-Dir 43V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 43VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ43A?
Additional datasheets, footprints and schematics for SMLJ43A are listed on our Part Details page. You can also find images and similar parts to SMLJ43A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ43A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ43A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ43A fall under?
The SMLJ43A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ43A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ43A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ43A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ43A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMLJ43A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ43A often in real-time on the comparison pages.
What if I can't find stock of SMLJ43A?
You can fill out our help required form which you can use to request a quote for SMLJ43A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.