Status: | Unknown |
---|---|
Series: | SMLJ Series |
RoHS: | Unknown |
Product Range | SMLJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 26.9V |
Peak Pulse Power Dissipation | 3kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, Aec-Q101, 3Kw, 22V, Do-214Ab | Newark Electronics |
Diode TVS Single Uni-Dir 22V 3000W 2-Pin DO-214AB T/R | Avnet America |
TVS DIODE, AEC-Q101, 3KW, 22V, DO-214AB | element14 |
3.0KW 22VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ22A-Q?
Additional datasheets, footprints and schematics for SMLJ22A-Q are listed on our Part Details page. You can also find images and similar parts to SMLJ22A-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ22A-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ22A-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ22A-Q fall under?
The SMLJ22A-Q is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ22A-Q when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ22A-Q you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ22A-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ22A-Q have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for SMLJ22A-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ22A-Q often in real-time on the comparison pages.
What if I can't find stock of SMLJ22A-Q?
You can fill out our help required form which you can use to request a quote for SMLJ22A-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.