Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 160V |
Clamping Voltage Vc Max | 259V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 178V |
Breakdown Voltage Max | 197V |
Peak Pulse Power Dissipation | 3kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Breakdown Voltage Range | 178V to 197V |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Diode TVS Single Bi-Dir 160V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 160VWM 5% BI DO214AB | TTI Europe |
DIODE, TVS, 160V, 3000W, BI, 5%, SMC | Farnell |
Where can I find additional details, specifications and documents for a SMLJ160CA?
Additional datasheets, footprints and schematics for SMLJ160CA are listed on our Part Details page. You can also find images and similar parts to SMLJ160CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ160CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ160CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ160CA fall under?
The SMLJ160CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ160CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ160CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ160CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ160CA have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for SMLJ160CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ160CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ160CA?
You can fill out our help required form which you can use to request a quote for SMLJ160CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.