Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 167V to 184.6V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 150V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
3.0KW 150VWM 5% BI DO214AB | TTI Europe |
Dio Tvs Vwm 150V 3Kw Bidir Smc |Bourns SMLJ150CA | Newark Electronics |
Diode TVS Single Bi-Dir 150V 3KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMLJ150CA?
Additional datasheets, footprints and schematics for SMLJ150CA are listed on our Part Details page. You can also find images and similar parts to SMLJ150CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ150CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ150CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ150CA fall under?
The SMLJ150CA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ150CA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ150CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ150CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ150CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SMLJ150CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ150CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ150CA?
You can fill out our help required form which you can use to request a quote for SMLJ150CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.