Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Prices starting from US$0.30
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 3kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 14.4V to 15.9V |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
ESD Suppressors/TVS Diodes 13volts 5uA 139.4 Amps | Rapid Electronics |
Smlj13A |Bourns SMLJ13A | Newark Electronics |
Diode TVS Single Uni-Dir 13V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 13VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ13A?
Additional datasheets, footprints and schematics for SMLJ13A are listed on our Part Details page. You can also find images and similar parts to SMLJ13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ13A fall under?
The SMLJ13A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ13A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ13A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ13A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ13A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMLJ13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ13A often in real-time on the comparison pages.
What if I can't find stock of SMLJ13A?
You can fill out our help required form which you can use to request a quote for SMLJ13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.