Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 130V |
Clamping Voltage Vc Max | 209V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 144V |
Breakdown Voltage Max | 159V |
Peak Pulse Power Dissipation | 3kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 144V to 159V |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Diode TVS Single Bi-Dir 130V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 130VWM 5% BI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ130CA?
Additional datasheets, footprints and schematics for SMLJ130CA are listed on our Part Details page. You can also find images and similar parts to SMLJ130CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ130CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ130CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ130CA fall under?
The SMLJ130CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ130CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ130CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ130CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ130CA have stock available?
Authorised distributors including Avnet America, TTI Europe and Farnell have stock available or on a lead time for SMLJ130CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ130CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ130CA?
You can fill out our help required form which you can use to request a quote for SMLJ130CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.