Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 144V to 159.2V |
---|---|
Diode Case Style | DO-214AB |
MSL | MSL 1 - Unlimited |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 130V |
TVS Polarity | Unidirectional |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 130V 3KW 2-Pin DO-214AB | Avnet America |
3.0KW 130VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMLJ130A?
Additional datasheets, footprints and schematics for SMLJ130A are listed on our Part Details page. You can also find images and similar parts to SMLJ130A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ130A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ130A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ130A fall under?
The SMLJ130A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ130A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ130A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ130A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ130A have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for SMLJ130A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ130A often in real-time on the comparison pages.
What if I can't find stock of SMLJ130A?
You can fill out our help required form which you can use to request a quote for SMLJ130A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.