Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 111V to 122.7V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2 |
Peak Pulse Current Ippm | 100A |
Power Dissipation Pd | 3kW |
Reverse Stand-Off Voltage Vrwm | 100V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
3.0KW 100VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 100V 3KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMLJ100CA?
Additional datasheets, footprints and schematics for SMLJ100CA are listed on our Part Details page. You can also find images and similar parts to SMLJ100CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ100CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ100CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ100CA fall under?
The SMLJ100CA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMLJ100CA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ100CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ100CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMLJ100CA have stock available?
Authorised distributors including TTI Europe, Avnet America and Avnet Abacus have stock available or on a lead time for SMLJ100CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ100CA often in real-time on the comparison pages.
What if I can't find stock of SMLJ100CA?
You can fill out our help required form which you can use to request a quote for SMLJ100CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.