Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Resistor Case Style | 5328 [13573 Metric] |
---|---|
Resistance | 150kohm |
Product Range | SMF Series |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.8mm |
External Length / Height | 13.5mm |
External Width | 7.3mm |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
SMF5 150K 5% Resistance Value: 150K Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 150K Ω Metal Film Power Resistor 5 % | Part Number: SMF5150KJT | Internal Number: 6-1879234-0 | TE Connectivity | TE Store |
Surface Mount Metal Film Resistor, Smf Series, 150 Kohm, 5 W, - 5%, 500 V, 5328 [13573 Metric] |Cgs Te Connectivity SMF5150KJT | Newark Electronics |
SMD Chip Resistor, 150 kOhm, ± 5%, 5 W, 5328, Metal Film, Power | Avnet America |
RES, 150K, 5%, 5W, 5328, METAL FILM | element14 |
Where can I find additional details, specifications and documents for a SMF5150KJT?
Additional datasheets, footprints and schematics for SMF5150KJT are listed on our Part Details page. You can also find images and similar parts to SMF5150KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF5150KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF5150KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF5150KJT fall under?
The SMF5150KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMF5150KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF5150KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF5150KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF5150KJT have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SMF5150KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF5150KJT often in real-time on the comparison pages.
What if I can't find stock of SMF5150KJT?
You can fill out our help required form which you can use to request a quote for SMF5150KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.