Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
400W Peak Pulse Power Dissipation (10µs ×1000µs Waveform) |
5V to 200V Standoff Voltages |
Provides ESD Protection per IEC61000-4-2 Standard: Air ±30kV, Contact ±30kV |
Excellent Clamping Capability |
Fast Response Time: Typically Less Than 1.0ns for Uni-Direction, Less Than 5.0ns for Bi-Direction, Form 0 Volts to BV Min. |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
The SMF4L5.0(C)AQ - SMF4L200(C)AQ are suitable for automotive applications requiring specific change control; these parts are AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. https://www.diodes.com/quality/product-definitions/ |
Applications |
---|
The combination of small size and high ESD surge capability makes it ideal for use in: Power Management Automotive Battery Contacts |
Power Management |
Automotive |
Battery Contacts |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | N/A W |
Reverse Standoff Voltage VRWM(V) | 51 V |
Breakdown VoltageVBR Min(V) | 56.7 |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 0.5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 82.4 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SMF4L51AQ?
Additional datasheets, footprints and schematics for SMF4L51AQ are listed on our Part Details page. You can also find images and similar parts to SMF4L51AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF4L51AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF4L51AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF4L51AQ fall under?
The SMF4L51AQ is listed under Power Line Protection.
Can I view similar or alternative parts?
You can view similar parts to SMF4L51AQ when available in the Power Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF4L51AQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMF4L51AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMF4L51AQ have stock available?
There is no stock from authorised distributors for SMF4L51AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF4L51AQ often in real-time on the comparison pages.
What if I can't find stock of SMF4L51AQ?
You can fill out our help required form which you can use to request a quote for SMF4L51AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.