Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
27,000
in stock
|
Buy Now | |
element14
from US$0.09
|
2,780
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,390
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
400W Peak Pulse Power Dissipation (10µs ×1000µs Waveform) |
5V to 200V Standoff Voltages |
Provides ESD Protection per IEC61000-4-2 Standard: Air ±30kV, Contact ±30kV |
Excellent Clamping Capability |
Fast Response Time: Typically Less Than 1.0ns for Uni-Direction, Less Than 5.0ns for Bi-Direction, Form 0 Volts to BV Min. |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
For automotive applications requiring specific change control (i.e. parts qualified to AEC-Q100/101/200, PPAP capable, and manufactured in IATF 16949 certified facilities), please contact us or your local Diodes representative. https://www.diodes.com/quality/product-definitions/ |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Maximum Peak Pulse Current IPP @ 10x1,000μsMax | 10.3 μs |
Breakdown VoltageVBR Min(V) | 26.7 V |
Reverse Standoff Voltage VRWM(V) | 24 V |
VESD IEC61000-4-2 Contact Discharge(kV) | ±30 kV |
Channel Input CapacitanceCT Typ(pF) | 520 pF |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 38.9 V |
Typ Reverse Leakage Current IR @ VRWM Max(µA) | 0.5 µA |
Status: | Unknown |
---|---|
Series: | SMF4L Series |
RoHS: | Unknown |
Product Range | SMF4L Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 2kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
ESD Suppressors / TVS Diodes 400W 24V 5% Uni-directional | Future Electronics |
Tvs Diode, 2Kw, 24V, Unidir, Sod-123Fl | Newark Electronics |
TRANSIL UNI 0,4KW 27V SMF | Rutronik |
400W 24V 5% UNI SOD-123FL | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS DIODE, 2KW, 24V, UNIDIR, SOD-123FL | element14 |
DIO TVS VWM 24V 400W UNI SMF | RS |
Where can I find additional details, specifications and documents for a SMF4L24A?
Additional datasheets, footprints and schematics for SMF4L24A are listed on our Part Details page. You can also find images and similar parts to SMF4L24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF4L24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF4L24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF4L24A fall under?
The SMF4L24A is listed under Power Line Protection.
Can I view similar or alternative parts?
You can view similar parts to SMF4L24A when available in the Power Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF4L24A you can contact the distributor directly for product support, shipping queries etc.
Is the SMF4L24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMF4L24A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for SMF4L24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF4L24A often in real-time on the comparison pages.
What if I can't find stock of SMF4L24A?
You can fill out our help required form which you can use to request a quote for SMF4L24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.