Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
400W Peak Pulse Power Dissipation (10µs ×1000µs Waveform) |
5V to 200V Standoff Voltages |
Provides ESD Protection per IEC61000-4-2 Standard: Air ±30kV, Contact ±30kV |
Excellent Clamping Capability |
Fast Response Time: Typically Less Than 1.0ns for Uni-Direction, Less Than 5.0ns for Bi-Direction, Form 0 Volts to BV Min. |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
For automotive applications requiring specific change control (i.e. parts qualified to AEC-Q100/101/200, PPAP capable, and manufactured in IATF 16949 certified facilities), please contact us or your local Diodes representative. https://www.diodes.com/quality/product-definitions/ |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Maximum Peak Pulse Current IPP @ 10x1,000μsMax | 16.4 μs |
Breakdown VoltageVBR Min(V) | 16.7 V |
Reverse Standoff Voltage VRWM(V) | 15 V |
VESD IEC61000-4-2 Contact Discharge(kV) | ±30 kV |
Channel Input CapacitanceCT Typ(pF) | 800 pF |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 24.4 V |
Typ Reverse Leakage Current IR @ VRWM Max(µA) | 0.5 µA |
Status: | Unknown |
---|---|
Series: | SMF4L Series |
RoHS: | Unknown |
Product Range | SMF4L Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 2kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
ESD Suppressors / TVS Diodes 400W 15V SOD-123FL Uni-Directional | Future Electronics |
Tvs Diode, 2Kw, 15V, Unidir, Sod-123Fl | Newark Electronics |
TVS DIODE, 2KW, 15V, UNIDIR, SOD-123FL | element14 |
400W 15V 5% UNI SOD-123FL | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SMF4L15A?
Additional datasheets, footprints and schematics for SMF4L15A are listed on our Part Details page. You can also find images and similar parts to SMF4L15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF4L15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF4L15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF4L15A fall under?
The SMF4L15A is listed under Power Line Protection.
Can I view similar or alternative parts?
You can view similar parts to SMF4L15A when available in the Power Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF4L15A you can contact the distributor directly for product support, shipping queries etc.
Is the SMF4L15A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMF4L15A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SMF4L15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF4L15A often in real-time on the comparison pages.
What if I can't find stock of SMF4L15A?
You can fill out our help required form which you can use to request a quote for SMF4L15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.