Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
400W Peak Pulse Power Dissipation (10µs ×1000µs Waveform) |
5V to 200V Standoff Voltages |
Provides ESD Protection per IEC61000-4-2 Standard: Air ±30kV, Contact ±30kV |
Excellent Clamping Capability |
Fast Response Time: Typically Less Than 1.0ns for Uni-Direction, Less Than 5.0ns for Bi-Direction, Form 0 Volts to BV Min. |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
For automotive applications requiring specific change control (i.e. parts qualified to AEC-Q100/101/200, PPAP capable, and manufactured in IATF 16949 certified facilities), please contact us or your local Diodes representative. https://www.diodes.com/quality/product-definitions/ |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Maximum Peak Pulse Current IPP @ 10x1,000μsMax | 17.2 μs |
Breakdown VoltageVBR Min(V) | 15.6 V |
Reverse Standoff Voltage VRWM(V) | 14 V |
VESD IEC61000-4-2 Contact Discharge(kV) | ±30 kV |
Channel Input CapacitanceCT Typ(pF) | 840 pF |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 23.2 V |
Typ Reverse Leakage Current IR @ VRWM Max(µA) | 0.5 µA |
Status: | Unknown |
---|---|
Series: | SMF4L Series |
RoHS: | Unknown |
Product Range | SMF4L Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 2kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMF Series 400 W 17.2 V Uni-Directional Surface Mount TVS Diode - SOD-123F | Future Electronics |
Tvs Diode, 2Kw, 14V, Unidir, Sod-123Fl | Newark Electronics |
TVS DIODE, 2KW, 14V, UNIDIR, SOD-123FL | element14 |
400W 14V 5% UNI SOD-123FL | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SMF4L14A?
Additional datasheets, footprints and schematics for SMF4L14A are listed on our Part Details page. You can also find images and similar parts to SMF4L14A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF4L14A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF4L14A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF4L14A fall under?
The SMF4L14A is listed under Power Line Protection.
Can I view similar or alternative parts?
You can view similar parts to SMF4L14A when available in the Power Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF4L14A you can contact the distributor directly for product support, shipping queries etc.
Is the SMF4L14A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMF4L14A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SMF4L14A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF4L14A often in real-time on the comparison pages.
What if I can't find stock of SMF4L14A?
You can fill out our help required form which you can use to request a quote for SMF4L14A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.