Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
435
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,342
in stock
|
Buy Now | |
element14
from US$0.10
|
435
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Schukat Electronic
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | SMF Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 200W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
200W 10V DO-219AB | TTI Europe |
SMF Series 12.3 V Uni-Directional Surface Mount TVS Diode - SOD-123F | Future Electronics |
Tvs Smf 10V Uni, 7 Tr/Tr Rohs Compliant: Yes |Littelfuse SMF10A | Newark Electronics |
TVS DIODE, 200W, 10V, UNIDIR, SOD-123FL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Type | Unidirectional TVS |
---|
Where can I find additional details, specifications and documents for a SMF10A?
Additional datasheets, footprints and schematics for SMF10A are listed on our Part Details page. You can also find images and similar parts to SMF10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF10A fall under?
The SMF10A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF10A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF10A you can contact the distributor directly for product support, shipping queries etc.
Is the SMF10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF10A have stock available?
Authorised distributors including TTI Europe, Future Electronics, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SMF10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF10A often in real-time on the comparison pages.
What if I can't find stock of SMF10A?
You can fill out our help required form which you can use to request a quote for SMF10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.