Status: | Active |
---|---|
Series: | SMF05C |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Micros
from US$0.09
|
26,745
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
8,590
in stock
|
Buy Now | |
element14
from US$0.09
|
8,590
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,942
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,705
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Protects up to 5 Lines in a Single SC-88 Package |
Peak Power Dissipation - 100W (8x20 µ Waveform) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model |
Compliance with IEC 61000-4-2 (ESD) 15 kV (Air), 8 kV (Contact) |
UL Flammability Rating of 94V-0 |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
Hand Held Portable Applications |
Automotive Electronics |
Notebooks, Desktops, and Servers |
End Products |
---|
Networking and Telecom |
Serial and Parallel Ports |
Description | SMF05C |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 130 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 5 |
PPK Max (W) | 100 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
5-line | Micros |
SMF05C Series 7.2 V 100 W 5-Line Transient Voltage Suppressor Array - SC-88 | Future Electronics |
Tvs Diode Array, 100W, 5V, Sc-88 | Newark Electronics |
TVS DIODE, 100W, 5V, UNIDIR, SC-88 | Farnell |
ESD Suppressor TVS 15KV 6-Pin SC-88 T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR | RS |
onsemi ESD Protection Diode Array, 5-Line, SC-70, 7.2V, 15kV | Distrelec |
Where can I find additional details, specifications and documents for a SMF05CT1G?
Additional datasheets, footprints and schematics for SMF05CT1G are listed on our Part Details page. You can also find images and similar parts to SMF05CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF05CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF05CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF05CT1G fall under?
The SMF05CT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF05CT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF05CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMF05CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMF05CT1G have stock available?
Authorised distributors including Micros, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMF05CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF05CT1G often in real-time on the comparison pages.
What if I can't find stock of SMF05CT1G?
You can fill out our help required form which you can use to request a quote for SMF05CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.