Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
126,000
in stock
|
Buy Now | |
element14
from US$0.32
|
3,154
in stock
|
Buy Now | |
Farnell
from US$0.42
|
3,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,051
in stock
|
Buy Now | |
Avnet America
-
|
36,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.8V |
Diode Case Style | SC-70 |
No. of Pins | 5Pins |
Breakdown Voltage Max | 6V |
Peak Pulse Power Dissipation | 100W |
TVS, 5V, 5 LINE, ESD 6LD SC70 | Future Electronics |
5V 5-Line TVS Diode Array, Bidirectional | RS |
TVS DIODE ARRAY, 100W, 5V, SC-70 | element14 |
Tvs Diode Array, 100W, 5V, Sc-70 | Newark Electronics |
Diode TVS Array 5 Uni-Dir 5V 100W 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMF05C.TCT?
Additional datasheets, footprints and schematics for SMF05C.TCT are listed on our Part Details page. You can also find images and similar parts to SMF05C.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF05C.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF05C.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF05C.TCT fall under?
The SMF05C.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to SMF05C.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF05C.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF05C.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF05C.TCT have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SMF05C.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF05C.TCT often in real-time on the comparison pages.
What if I can't find stock of SMF05C.TCT?
You can fill out our help required form which you can use to request a quote for SMF05C.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.