SMD1812B110TF Thermistors by Yageo Corporation

PPTC RESETTABLE FUSE, 1.1A, 8VDC, SMD

Status: Unknown
Series: SMD1812 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0475

Distributor Stock
Logo for Farnell
Farnell
from US$0.0475
2,008
in stock
Buy Now
Logo for element14
element14
from US$0.06
2,008
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0490
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range SMD1812 Series
Holding Current 1.1A
Tripping Current 2.2A
Voltage Rating 8VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Pptc Reset Fuse, Smd, 8Vdc, 1812 | Newark Electronics
PPTC | Future Electronics
PTC Resettable Fuse 100A 0.3s 8VDC 0.04Ohm 2-Pin 1812 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMD1812B110TF?

Additional datasheets, footprints and schematics for SMD1812B110TF are listed on our Part Details page. You can also find images and similar parts to SMD1812B110TF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMD1812B110TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD1812B110TF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMD1812B110TF fall under?

The SMD1812B110TF is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.

Can I view similar or alternative parts?

You can view similar parts to SMD1812B110TF when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMD1812B110TF you can contact the distributor directly for product support, shipping queries etc.

Is the SMD1812B110TF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SMD1812B110TF have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SMD1812B110TF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMD1812B110TF often in real-time on the comparison pages.

What if I can't find stock of SMD1812B110TF?

You can fill out our help required form which you can use to request a quote for SMD1812B110TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay