Status: | Unknown |
---|---|
Series: | SMD1812 Series |
RoHS: | Compliant |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,884
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,884
in stock
|
Buy Now | |
element14
from US$0.07
|
3,884
in stock
|
Buy Now | |
Rutronik
from US$0.0400
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0420
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | SMD1812 Series |
Holding Current | 500mA |
Tripping Current | 1A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Pptc Resettable Fuse, 0.5A, 30Vdc, Smd | Newark Electronics |
500mA 30V 1812 resettable fuse | Rutronik |
PPTC | Future Electronics |
30 VDC 100 A MAX 0.5A PTC | TTI Europe |
PTC Resettable Fuse 100A 0.15s 30VDC 0.15Ohm 2-Pin 1812 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMD1812B050TF/30?
Additional datasheets, footprints and schematics for SMD1812B050TF/30 are listed on our Part Details page. You can also find images and similar parts to SMD1812B050TF/30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMD1812B050TF/30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD1812B050TF/30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMD1812B050TF/30 fall under?
The SMD1812B050TF/30 is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to SMD1812B050TF/30 when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMD1812B050TF/30 you can contact the distributor directly for product support, shipping queries etc.
Is the SMD1812B050TF/30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMD1812B050TF/30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SMD1812B050TF/30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMD1812B050TF/30 often in real-time on the comparison pages.
What if I can't find stock of SMD1812B050TF/30?
You can fill out our help required form which you can use to request a quote for SMD1812B050TF/30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.