Status: | Unknown |
---|---|
Series: | SMD1812 Series |
RoHS: | Compliant |
Prices starting from US$0.0341
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,085
in stock
|
Buy Now | |
Rutronik
from US$0.0341
|
6,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
1,500
in stock
|
Buy Now | |
element14
from US$0.06
|
1,085
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | SMD1812 Series |
Holding Current | 200mA |
Tripping Current | 400mA |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
200mA 30V 1812 resettable fuse | Rutronik |
Pptc Reset Fuse, Smd, 30Vdc, 1812 | Newark Electronics |
PPTC | Future Electronics |
PTC Resettable Fuse 100A 0.02s 30VDC 0.8Ohm 2-Pin 1812 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMD1812B020TF?
Additional datasheets, footprints and schematics for SMD1812B020TF are listed on our Part Details page. You can also find images and similar parts to SMD1812B020TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMD1812B020TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD1812B020TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMD1812B020TF fall under?
The SMD1812B020TF is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to SMD1812B020TF when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMD1812B020TF you can contact the distributor directly for product support, shipping queries etc.
Is the SMD1812B020TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMD1812B020TF have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SMD1812B020TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMD1812B020TF often in real-time on the comparison pages.
What if I can't find stock of SMD1812B020TF?
You can fill out our help required form which you can use to request a quote for SMD1812B020TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.