Status: | Unknown |
---|---|
Series: | SMD1812 Series |
RoHS: | Compliant |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.0400
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
1,500
in stock
|
Buy Now | |
element14
from US$0.07
|
200
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | SMD1812 Series |
Holding Current | 140mA |
Tripping Current | 340mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
PPTC | Future Electronics |
140mA 60V 1812 resettable fuse | Rutronik |
Pptc Reset Fuse, Smd, 60Vdc, 1812 | Newark Electronics |
PTC Resettable Fuse 10A 0.15s 60VDC 1.5Ohm 2-Pin 1812 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMD1812B014TF?
Additional datasheets, footprints and schematics for SMD1812B014TF are listed on our Part Details page. You can also find images and similar parts to SMD1812B014TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMD1812B014TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD1812B014TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMD1812B014TF fall under?
The SMD1812B014TF is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to SMD1812B014TF when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMD1812B014TF you can contact the distributor directly for product support, shipping queries etc.
Is the SMD1812B014TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMD1812B014TF have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMD1812B014TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMD1812B014TF often in real-time on the comparison pages.
What if I can't find stock of SMD1812B014TF?
You can fill out our help required form which you can use to request a quote for SMD1812B014TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.