Status: | Unknown |
---|---|
Series: | PolySwitch Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
709
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
40,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
9,795
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
9,000
in stock
|
Buy Now | |
element14
from US$0.29
|
7,749
in stock
|
Buy Now | |
Farnell
from US$0.29
|
7,749
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
776
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
50
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch Series |
Holding Current | 1.5A |
Tripping Current | 3A |
Voltage Rating | 33VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMD Series 33 V 1.5 A Ihold Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Fuse, Ptc Reset, 33V, 1.5A, 3425 | Newark Electronics |
POLYSWITCH, SMD, 1.5A | element14 |
Fuse table 1,5A SMD 3425 | RS |
Where can I find additional details, specifications and documents for a SMD150F/33-2?
Additional datasheets, footprints and schematics for SMD150F/33-2 are listed on our Part Details page. You can also find images and similar parts to SMD150F/33-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMD150F/33-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD150F/33-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMD150F/33-2 fall under?
The SMD150F/33-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMD150F/33-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMD150F/33-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SMD150F/33-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMD150F/33-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for SMD150F/33-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMD150F/33-2 often in real-time on the comparison pages.
What if I can't find stock of SMD150F/33-2?
You can fill out our help required form which you can use to request a quote for SMD150F/33-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.