SMD1210B075TF Thermistors by Yageo Corporation

PPTC RESETTABLE FUSE, 0.75A, 6VDC, SMD

Status: Unknown
Series: SMD1210 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0461

Distributor Stock
Logo for Farnell
Farnell
from US$0.0480
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
800
in stock
Buy Now
Logo for element14
element14
from US$0.05
800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0461
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range SMD1210 Series
Holding Current 750mA
Tripping Current 1.5A
Voltage Rating 6VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Pptc Resettable Fuse, 0.75A, 6Vdc, Smd | Newark Electronics
PPTC | Future Electronics
PTC Resettable Fuse 100A 0.1s 6VDC 0.07Ohm 2-Pin 1210 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMD1210B075TF?

Additional datasheets, footprints and schematics for SMD1210B075TF are listed on our Part Details page. You can also find images and similar parts to SMD1210B075TF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMD1210B075TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD1210B075TF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMD1210B075TF fall under?

The SMD1210B075TF is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.

Can I view similar or alternative parts?

You can view similar parts to SMD1210B075TF when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMD1210B075TF you can contact the distributor directly for product support, shipping queries etc.

Is the SMD1210B075TF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SMD1210B075TF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SMD1210B075TF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMD1210B075TF often in real-time on the comparison pages.

What if I can't find stock of SMD1210B075TF?

You can fill out our help required form which you can use to request a quote for SMD1210B075TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay