Status: | Unknown |
---|---|
Series: | SMD1210 Series |
RoHS: | Compliant |
Prices starting from US$0.0337
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0490
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
3,000
in stock
|
Buy Now | |
element14
from US$0.05
|
36
in stock
|
Buy Now | |
Rutronik
from US$0.0337
|
-
|
Buy Now | |
Future Electronics
from US$0.0461
|
-
|
Buy Now | |
TTI Europe
from US$0.0481
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | SMD1210 Series |
Holding Current | 100mA |
Tripping Current | 300mA |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Pptc Reset Fuse, Smd, 30Vdc, 1210 | Newark Electronics |
0.1A 30V 1210 resettable fuse | Rutronik |
PPTC | Future Electronics |
30 VDC 10A MAX 0.1A PTC | TTI Europe |
PTC Resettable Fuse 10A 1.5s 30VDC 1.6Ohm 2-Pin 1210 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMD1210B010TF?
Additional datasheets, footprints and schematics for SMD1210B010TF are listed on our Part Details page. You can also find images and similar parts to SMD1210B010TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMD1210B010TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD1210B010TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMD1210B010TF fall under?
The SMD1210B010TF is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to SMD1210B010TF when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMD1210B010TF you can contact the distributor directly for product support, shipping queries etc.
Is the SMD1210B010TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMD1210B010TF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SMD1210B010TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMD1210B010TF often in real-time on the comparison pages.
What if I can't find stock of SMD1210B010TF?
You can fill out our help required form which you can use to request a quote for SMD1210B010TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.